EN
  • EN
  • DE
  • IT

MC10EP131

Part No MC10EP131
Manufacturer ON Semiconductor
Description 3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217164-MC10EP131
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP131 CAD Model

Description

ON Semiconductor MC10EP131: High-Performance 4-Bit D-Type Flip-Flop

The MC10EP131 from ON Semiconductor is a high-speed, 4-bit D-type flip-flop integrated circuit designed for use in applications requiring fast and precise edge-triggered data storage and transfer. This device is a member of the 10EP series, known for its exceptional performance in ECL systems.

Constructed with a differential design, the MC10EP131 provides increased noise immunity and improved signal integrity, which are critical in high-speed digital circuits. The flip-flop operates with a supply voltage of -4.2V to -5.5V, making it compatible with other ECL devices and systems.

Each flip-flop in the MC10EP131 has a differential clock input and a single-ended D input. The device captures the state of the D input on the rising edge of the clock signal, ensuring accurate data synchronization. The outputs are available in both true (Q) and complement (Q̅) forms, offering flexibility in system design.

Key features of the MC10EP131 include:

  • High-Speed Operation: The flip-flop is capable of handling clock frequencies in the GHz range, making it suitable for high-speed data processing and communication systems.
  • Asynchronous Set/Reset: Each flip-flop comes with set/reset functionality, allowing for asynchronous control over the stored data.
  • Low Power Consumption: ON Semiconductor's advanced technology ensures that the MC10EP131 maintains low power dissipation, which is crucial for high-density and power-sensitive applications.
  • Temperature Range: The device is operational over a wide temperature range, making it reliable for industrial and commercial environments.

The MC10EP131 is available in a 32-lead LQFP package, ensuring a compact footprint for space-constrained applications. Its performance and small size make it an ideal choice for use in telecommunications, computing, and high-speed data acquisition systems.

With its robust feature set and ON Semiconductor's commitment to quality, the MC10EP131 is a versatile flip-flop that delivers both performance and reliability for advanced electronic designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3558 $79.0674
6+ $21.6251 $129.7506
10+ $20.9498 $209.4980
13+ $20.2733 $263.5529
17+ $19.5981 $333.1677
23+ $17.5710 $404.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess