EN
  • EN
  • DE

MC10EP31DG

Part No MC10EP31DG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 140660-MC10EP31DG
Ultra Librarian 3D Model Ultra Librarian MC10EP31DG CAD Model

Description

ON Semiconductor MC10EP31DG – High-Speed Differential ECL D Flip-Flop

The MC10EP31DG is a masterfully engineered differential ECL D flip-flop from ON Semiconductor, designed to deliver exceptional performance in high-speed digital circuits. This advanced logic device is ideal for applications that demand fast edge rates and precise timing, such as data communication, telecommunication, and high-performance computing systems.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 175 ps, the MC10EP31DG ensures swift data processing and timing-critical operations.
  • Differential Design: The differential inputs provide improved noise immunity, making this device suitable for environments with high levels of electrical interference.
  • PECL Mode Operation: Optimized for PECL mode operation, it can be interfaced with other ECL components, allowing for seamless integration in existing designs.
  • Single Supply Voltage: The device operates on a single 3.3V or 5V supply, simplifying power management within the system.
  • Temperature Range: It is designed to operate over a broad temperature range, from -40°C to +85°C, ensuring reliability in various operating conditions.
  • Functional Versatility: The MC10EP31DG features a master-slave flip-flop configuration, which can be used in frequency division or as a basic memory element.

Package and Quality

The device is housed in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. The MC10EP31DG is also part of ON Semiconductor's commitment to high-quality standards, ensuring robust performance and longevity.

Applications

ON Semiconductor's MC10EP31DG is versatile enough to be utilized in a wide array of applications, including:

  • High-speed data transmission systems
  • Precision timing circuits
  • Phase-locked loops (PLLs)
  • Serial and parallel data processing
  • Networking equipment such as routers and switches

With its combination of speed, precision, and reliability, the MC10EP31DG is a top choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess