EN
  • EN
  • DE
  • IT

MC10EP445

Part No MC10EP445
Manufacturer ON Semiconductor
Description 3.3V/5V ECL 8-Bit Serial/Parallel Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217188-MC10EP445
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP445 CAD Model

Description

ON Semiconductor MC10EP445: ECL to PECL Translator

The MC10EP445 from ON Semiconductor is a high-performance, ECL (Emitter Coupled Logic) to PECL (Positive Emitter Coupled Logic) translator designed to address the needs of high-speed communication and data processing systems. This device is engineered to provide seamless conversion between two logic levels, ensuring signal integrity in complex electronic environments.

The MC10EP445 is characterized by its wide operating range and the ability to handle fast edge rates, making it an ideal choice for applications that require rapid data throughput and low propagation delay. Operating within a voltage range of 3.0V to 5.5V, this translator offers designers flexibility in system voltage planning and can easily integrate into various system architectures.

With a differential PECL output structure, the MC10EP445 can drive long lines with minimal signal distortion, ensuring reliable communication over distances. This is particularly beneficial in applications such as telecommunications, networking, and high-speed data acquisition systems, where signal integrity over extended runs is paramount.

The device's robust design includes features such as a 75 kΩ input pulldown resistors and 100 kΩ output pull-down resistors, which help to stabilize the system during power-up and power-down sequences. Additionally, the MC10EP445 comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which not only conserves board space but also offers a cost-effective solution without compromising on performance.

ON Semiconductor's commitment to quality is evident in the MC10EP445, which is fabricated using a Pb-free process and is RoHS compliant, ensuring that it meets current environmental standards. By choosing the MC10EP445, designers can be confident in delivering products that not only perform at the highest levels but also demonstrate a commitment to environmental responsibility.

In summary, the MC10EP445 is a versatile, high-speed ECL to PECL translator that offers excellent performance, flexibility, and reliability for demanding applications in the communications and data processing sectors.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5454 $61.0908
5+ $25.0629 $125.3145
7+ $24.2797 $169.9579
10+ $23.4965 $234.9650
13+ $22.7133 $295.2729
17+ $20.3636 $346.1812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess