EN
  • EN
  • DE
  • IT

MC10EP56

Part No MC10EP56
Manufacturer ON Semiconductor
Description Dual Differential 2:1 Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217194-MC10EP56
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP56 CAD Model

Description

ON Semiconductor MC10EP56: Differential 2:1 Multiplexer

The ON Semiconductor MC10EP56 is a versatile, high-performance differential 2:1 multiplexer that is part of the 10EP series. Designed to meet the demands of high-speed data systems, this device is particularly suitable for applications requiring the selection and routing of high-speed differential signals.

Key Features:

  • High Bandwidth: With a typical bandwidth greater than 2 GHz, the MC10EP56 is capable of handling high-speed data transmission with ease, making it ideal for telecommunications and data communications applications.
  • Differential Design: The differential inputs and outputs ensure reduced signal noise and improved signal integrity over single-ended designs, which is critical for maintaining performance in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10EP56 maintains low power consumption, which is essential for power-sensitive applications.
  • Single Supply Operation: The device operates from a single 3.3V or 5V power supply, providing flexibility in system design and simplifying power management.
  • Compatibility: The MC10EP56 features ECL (Emitter Coupled Logic) compatible I/O, ensuring compatibility with existing ECL systems and ease of integration into new designs.

Applications:

The MC10EP56 is suitable for a wide range of applications, including but not limited to:

  • High-speed data transmission and routing
  • Telecommunications equipment
  • Data communications infrastructure
  • Automated test equipment
  • Signal path optimization

Technical Specifications:

The MC10EP56 offers a maximum data rate that supports today's demanding system requirements. It features a typical propagation delay of 270ps, providing swift signal processing for time-sensitive applications. The device comes in a compact surface-mount package, which is conducive to space-constrained designs, while also offering ease of manufacturing and reliability.

Overall, the ON Semiconductor MC10EP56 differential 2:1 multiplexer is a high-quality component that delivers performance, efficiency, and design flexibility, making it an excellent choice for engineers and designers working on advanced high-speed digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3513 $68.1078
14+ $9.3139 $130.3946
22+ $9.0228 $198.5016
30+ $8.7319 $261.9570
39+ $8.4408 $329.1912
52+ $7.5676 $393.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess