EN
  • EN
  • DE

MC10H016FNR2G

Part No MC10H016FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BINARY 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 200MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 140661-MC10H016FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10H016FNR2G CAD Model

Description

The MC10H016FNR2G is a high-performance ECL (Emitter Coupled Logic) counter designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its high-speed and precision logic functions. The MC10H016FNR2G is specifically engineered to meet the demanding requirements of high-speed computing and data processing applications.

Key Features

  • Technology: Emitter Coupled Logic (ECL) for rapid signal processing and minimal propagation delay.
  • Functionality: 5-bit synchronous counter with a master reset that clears the counter to its zero state.
  • Speed: Capable of operating at exceptionally high frequencies, suitable for high-speed applications.
  • Voltage Range: Designed to operate with a power supply voltage of -4.2V to -5.7V, typical of ECL systems.
  • Output Compatibility: ECL 10K compatible outputs that can drive ECL input logic levels.
  • Temperature Range: Industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Package: Provided in a PLCC-28 (Plastic Leaded Chip Carrier) package that is both space-efficient and suitable for surface mounting on PCBs.

Applications

The MC10H016FNR2G is ideal for use in a variety of applications where speed and accuracy are paramount. These include:

  • High-speed digital systems
  • Frequency division and counting applications
  • Time-critical signal processing
  • Telecommunications equipment
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H016FNR2G is produced under strict quality control measures and is designed to meet or exceed industry standards for reliability and performance. Customers can trust this product for their critical electronic systems, ensuring longevity and consistent operation.

You May Also Be Interested in

Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess