EN
  • EN
  • DE

MC10H117L

Part No MC10H117L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/AND DUAL ECL 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 044341-MC10H117L
Ultra Librarian 3D Model Ultra Librarian MC10H117L CAD Model

Description

ON Semiconductor MC10H117L Product Overview

The MC10H117L from ON Semiconductor is a versatile triple line receiver designed to address the needs of high-speed logic signal detection and amplification. This integrated circuit is part of ON Semiconductor's 10H series, a family of components known for their high-performance ECL (Emitter Coupled Logic) technology. The MC10H117L is specifically engineered to interface with systems that require high-speed and low-power consumption, making it an ideal solution for telecommunications, computing, and industrial applications.

Key Features

  • High-Speed Operation: The MC10H117L is capable of handling fast signal transitions, ensuring reliable performance in high-frequency applications.
  • Triple Line Receivers: The device includes three independent line receivers, providing flexibility and reducing the need for multiple components.
  • MECL 10K-Compatible: This line receiver is compatible with the MECL 10K logic standard, allowing for easy integration into existing MECL systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10H117L minimizes power usage without compromising on speed or performance.
  • Differential Inputs: The inclusion of differential inputs helps to reduce common-mode noise and enhances signal integrity.

Applications

The MC10H117L is suitable for a variety of applications where signal integrity and speed are critical. This includes, but is not limited to:

  • High-speed data transmission systems
  • Digital signal processing
  • Telecommunication infrastructure
  • Instrumentation and test equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H117L is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications. Its robust design is built to withstand the demanding conditions of industrial environments, securing long-term operation and stability.

Conclusion

The MC10H117L triple line receiver from ON Semiconductor is a top choice for designers looking to implement high-speed logic interfaces with a reliable and power-efficient component. Its compatibility with MECL 10K standards and ability to handle fast signal transitions make it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0675 $62.0250
70+ $1.6967 $118.7690
110+ $1.6436 $180.7960
150+ $1.5904 $238.5600
190+ $1.5373 $292.0870
255+ $1.3791 $351.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess