EN
  • EN
  • DE

FXLA0104QFX

Part No FXLA0104QFX
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12MLP / Low-Voltage Dual-Supply 4-Bit Voltage Translator with Configurable Voltage Supplies and Signal Levels,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.1V ~ 3.6V
Voltage - VCCB 1.1V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 140Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing, Power-Off Protection
Mounting Style SMD
Manufacturer Package 12-UFQFN
Supplier Device Package 12-UMLP (1.7x2)
Part Number Series FXLA0104
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802981-FXLA0104QFX
Ultra Librarian 3D Model Ultra Librarian FXLA0104QFX CAD Model

Description

ON Semiconductor FXLA0104QFX Bidirectional Voltage Level Translator

The FXLA0104QFX from ON Semiconductor is a highly versatile, bidirectional voltage level translator designed for multi-voltage digital system applications. This compact device is engineered to provide a reliable interface between low-voltage digital circuits and higher voltage digital circuits without the need for an external direction control signal. Its main purpose is to ensure smooth communication and compatibility between devices operating at different voltage levels, which is a common requirement in modern electronic systems.

The FXLA0104QFX features four bidirectional channels, making it suitable for translating four signal lines. Each channel is equipped with ON Semiconductor's advanced auto-direction sensing technology, which eliminates the need for a direction control pin and simplifies circuit design. This technology ensures that the FXLA0104QFX automatically detects the direction of data flow and adjusts accordingly, providing a seamless translation between different voltage domains.

With a wide operating voltage range of 1.1V to 3.6V on the A side and 1.65V to 5.5V on the B side, the FXLA0104QFX is capable of interfacing between a broad range of digital logic levels. This makes it an ideal choice for applications that involve interfacing low-voltage microcontrollers with peripherals that operate at higher voltages, such as sensors, ADCs, or communication interfaces.

The device also boasts a high-speed performance with a guaranteed data rate of up to 100 Mbps, making it suitable for high-speed signal translation in fast communication protocols. Additionally, the FXLA0104QFX features a power-off protection circuit that ensures the high-side outputs remain in a high-impedance state when the device is powered down, preventing potential damage to connected components.

Encased in a small UQFN-10 package, the FXLA0104QFX is designed to occupy minimal space on a PCB, making it an excellent choice for space-constrained applications. Its robust design includes ESD protection on all pins, providing enhanced reliability and longevity in harsh electrical environments.

In summary, the ON Semiconductor FXLA0104QFX is a high-performance, auto-sensing, bidirectional voltage level translator that is essential for modern multi-voltage digital systems, offering ease of use, flexibility, and protection in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4910 $51.5550
250+ $0.4029 $100.7250
385+ $0.3903 $150.2655
530+ $0.3777 $200.1810
685+ $0.3651 $250.0935
920+ $0.3274 $301.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess