EN
  • EN
  • DE

MC74HC03ADT

Part No MC74HC03ADT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 4CH 2-IN 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low -, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC03
Standard Package 2,886 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636663-MC74HC03ADT
Ultra Librarian 3D Model Ultra Librarian MC74HC03ADT CAD Model

Description

Product Overview: MC74HC03ADT from ON Semiconductor

The MC74HC03ADT is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, renowned for its robustness and efficiency. Designed with advanced silicon-gate CMOS technology, it offers a perfect blend of low power consumption and high-speed operation that is comparable to the LSTTL family of products. This makes the MC74HC03ADT an excellent choice for a wide range of applications in the electronics industry.

Each of the four NAND gates in the MC74HC03ADT operates independently, providing users with flexibility and ease of use. The IC is characterized for operation from -55°C to 125°C, ensuring reliable performance in a broad spectrum of temperature conditions, catering to the needs of various high-reliability environments.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate with Open-Drain Outputs
  • High-Speed Operation: The device is designed to match the speed of LSTTL devices while offering the advantages of CMOS technology.
  • Low Power Dissipation: It boasts a low power consumption, with a typical ICCH of only 2 µA at VCC = 6V, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The MC74HC03ADT can operate at a voltage range of 2V to 6V, providing versatility in various system voltages.
  • Output Drive Capability: The open-drain outputs can sink current, allowing for direct drive of LEDs or other devices and interfacing with a wide range of other voltage levels.
  • Pin and Function Compatibility: This IC is pin-for-pin compatible with the MC74HC03A, allowing for easy upgrades or replacements without redesigning the board layout.

Applications:

The MC74HC03ADT is ideal for use in systems that require logic level conversions, wired-OR logic functions, and interfacing with different voltage levels. Its robustness and versatility make it suitable for:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial controls
  • Portable devices
  • Computing equipment

ON Semiconductor's commitment to high-quality and environmentally friendly manufacturing is evident in the MC74HC03ADT. It is available in a TSSOP-14 package, which not only saves space on the PCB but also ensures a more reliable connection to the circuit board. The MC74HC03ADT is a testament to ON Semiconductor's dedication to providing advanced solutions that meet the evolving needs of electronic systems design.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1723 $58.5820
820+ $0.1415 $116.0300
1,265+ $0.1370 $173.3050
1,745+ $0.1326 $231.3870
2,255+ $0.1282 $289.0910
3,020+ $0.1150 $347.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess