EN
  • EN
  • DE

MC10H125PG

Part No MC10H125PG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR QUAD MECL-TTL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal MECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207804-MC10H125PG
Ultra Librarian 3D Model Ultra Librarian MC10H125PG CAD Model

Description

The MC10H125PG is a high-performance integrated circuit from ON Semiconductor, designed to interface the high-speed, low-power MECL systems with standard TTL logic levels. This quad translator is a critical component for systems requiring the translation of multiple MECL signals to compatible TTL levels, ensuring seamless communication between different logic families.

Key Features

  • Quad Channels: The MC10H125PG features four independent translator circuits in a single package, providing compact and efficient MECL-to-TTL translation.
  • High-Speed Operation: Designed for rapid signal processing, this device is capable of handling fast signal transitions, making it suitable for high-frequency applications.
  • Power Efficiency: The device operates with low power consumption, which is essential for minimizing heat generation and improving system reliability.
  • Compatibility: It ensures seamless integration between MECL systems and TTL logic, facilitating the design of mixed-technology digital systems.

Applications

The MC10H125PG is ideal for use in a variety of digital applications, including:

  • High-speed digital data processing systems
  • Communication equipment
  • Signal translation in mixed-logic environments
  • Computer motherboards and peripherals

Technical Specifications

Parameter Value Logic Type MECL-to-TTL Translator Number of Circuits 4 Propagation Delay Typically 1.5ns Supply Voltage -5.2V (MECL), 5V (TTL) Operating Temperature -40°C to +85°C Package / Case 16-DIP (0.300", 7.62mm)

The MC10H125PG from ON Semiconductor is available in a 16-pin DIP package, ensuring easy integration into various circuit boards. Its robust design and adherence to stringent industry standards make it a reliable choice for designers looking to bridge MECL and TTL logic systems.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess