EN
  • EN
  • DE

MC10H160L

Part No MC10H160L
Manufacturer ON Semiconductor
Catalog Logic - Parity Generators and Checkers
Description 12-Bit Parity Generator-Checker | IC 12-BIT GEN/CHKER 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Supply Voltage (V) 4.94V ~ 5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number 10H160
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1217276-MC10H160L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H160L CAD Model

Description

ON Semiconductor MC10H160L: A Robust ECL Presettable Counter

The MC10H160L is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in the development of energy-efficient electronics. This particular device is a presettable counter that operates on Emitter Coupled Logic (ECL), known for its high-speed signal processing capabilities. The MC10H160L is an essential component for applications that require fast and accurate counting operations.

Key Features

  • High-Speed Operation: The ECL technology ensures that the MC10H160L can handle high-frequency signals with ease, making it ideal for telecommunications, computing, and other speed-sensitive applications.
  • Presettable Counter: Users can preset the counter to a desired value, allowing for flexible and precise counting operations tailored to specific requirements.
  • Multiple Counting Modes: The device offers various counting modes, including up, down, and programmable configurations, providing versatility in its use.
  • Low Power Consumption: Despite its high-speed operation, the MC10H160L maintains a low power profile, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: This counter can operate effectively across a broad temperature range, ensuring reliability in diverse environmental conditions.

Applications

The MC10H160L is suitable for a wide range of applications where speed and accuracy are paramount. Its typical uses include:

  • High-speed digital systems
  • Telecommunication infrastructure
  • Instrumentation and test equipment
  • Automated industrial processes

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10H160L is manufactured with this commitment in mind, ensuring that it performs consistently over time and under various conditions. Whether for commercial or industrial applications, the MC10H160L from ON Semiconductor is a trusted choice for designers seeking a reliable and efficient presettable counter solution.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess