EN
  • EN
  • DE

MC10H162M

Part No MC10H162M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Binary to 1-8 Decoder (High) | IC DECODER BIN 1:8 16-SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number 10H162
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1217280-MC10H162M
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H162M CAD Model

Description

The MC10H162M is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of the 10H series of logic gates, designed to meet the demanding requirements of high-speed digital systems. The MC10H162M is specifically a Quad 2-Input Multiplexer with a differential ECL (Emitter Coupled Logic) output, which makes it well-suited for applications requiring fast switching and low power consumption.

Key Features

  • High-Speed Performance: The MC10H162M operates at exceptional speeds, making it ideal for high-frequency applications. It is designed to handle fast signal propagation and quick switching times, which is crucial for modern digital communication and processing systems.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H162M maintains low power consumption. This characteristic is essential for building energy-efficient systems that require less cooling and have a lower overall cost of operation.
  • Multiple Input Options: As a Quad 2-Input Multiplexer, the MC10H162M offers flexibility in input selection. This feature allows for various data routing and signal processing configurations, making it a versatile component for complex circuit designs.
  • Differential ECL Outputs: The differential outputs of the MC10H162M provide improved noise immunity and signal integrity, which are vital for maintaining the fidelity of high-speed signals in noisy environments.
  • Compatibility: The device is compatible with MECL 10K logic levels, ensuring easy integration into existing systems that utilize this logic family.

Applications

The MC10H162M is suitable for a wide array of applications, particularly where speed and efficiency are paramount. It is commonly used in:

  • High-speed data communication systems
  • Digital signal processing (DSP)
  • Telecommunications equipment
  • Computer networking hardware
  • Instrumentation and test equipment

ON Semiconductor's commitment to quality and performance is evident in the MC10H162M. This product is a testament to their dedication to providing components that push the boundaries of speed and power efficiency in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6519 $58.3418
54+ $2.1760 $117.5040
83+ $2.1079 $174.9557
114+ $2.0397 $232.5258
147+ $1.9716 $289.8252
196+ $1.7683 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess