EN
  • EN
  • DE

TSZ182H1YDT

Part No TSZ182H1YDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LINEAR IC'S / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.7V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 1 µV
Current - Supply 800µA (x2 Channels)
Current - Output / Channel 29 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 175°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1357563-TSZ182H1YDT
Ultra Librarian 3D Model Ultra Librarian TSZ182H1YDT CAD Model

Description

The TSZ182H1YDT is a high-precision dual operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect blend of performance and reliability for a wide range of applications. This op-amp is part of the TSZ series, which is known for its ultra-low input offset voltage and low-power consumption, making it an ideal choice for high-accuracy and energy-efficient designs.

Key Features

  • Ultra-Low Input Offset Voltage: The TSZ182H1YDT boasts an impressive input offset voltage of just 25 µV max at 25°C, which minimizes error and enhances measurement precision.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, this op-amp is suitable for industrial-grade applications that require robust performance in challenging environments.
  • Low Power Consumption: It is designed for efficiency, with a low supply current of just 1 mA max, which helps in reducing the overall power consumption of the system.
  • Rail-to-Rail Input and Output: The device offers rail-to-rail input and output capability, which allows for a wide dynamic range and better signal handling, especially in single-supply operations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2 MHz, the TSZ182H1YDT can handle a broad range of frequencies, making it versatile for various signal processing tasks.

Applications

The TSZ182H1YDT is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Precision instrumentation
  • Sensor interfaces
  • Active filtering
  • Medical devices
  • Battery-powered devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSZ182H1YDT is built to meet stringent quality standards, ensuring reliable performance for critical applications. It is available in a compact 8-pin TSSOP package, which is RoHS compliant and suitable for space-constrained applications.

Whether you're designing for precision measurement, energy efficiency, or robust operation in extreme conditions, the TSZ182H1YDT from STMicroelectronics is an excellent choice that offers a superior mix of performance, power efficiency, and reliability.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess