EN
  • EN
  • DE
  • IT

MC10H162MELG

Part No MC10H162MELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Binary to 1-8 Decoder (High)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
RoHS State Request Verification
Win Source Part Number 1217281-MC10H162MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H162
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H162MELG CAD Model

Description

ON Semiconductor MC10H162MELG Product Overview

The MC10H162MELG is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of advanced digital systems. This versatile device is a member of the 10H series of high-speed logic gates, which are renowned for their excellent speed and power characteristics. The MC10H162MELG is specifically engineered for applications requiring fast and reliable signal processing capabilities.

Key Features

  • Logic Type: The MC10H162MELG is a Binary to 1-of-4 Decoder/Demultiplexer, which makes it ideal for a variety of complex digital circuit applications.
  • High Speed: With its ECL (Emitter Coupled Logic) technology, the device ensures swift signal propagation, minimizing delays in critical paths within electronic systems.
  • Power Supply: The device operates on a standard -5.2V power supply, providing the necessary voltage for high-speed ECL circuits.
  • Temperature Range: It is designed to operate over a full military temperature range, ensuring reliability in a wide range of environmental conditions.
  • Package: The MC10H162MELG comes in a 16-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MC10H162MELG is used in various high-speed digital systems across multiple industries. Its primary applications include:

  • Communication infrastructure, such as network routers and switches, where fast data handling is crucial.
  • Complex computing systems that require high-speed data decoding and demultiplexing.
  • Industrial control systems where precision and speed are necessary for real-time operations.
  • Military and aerospace electronics, where devices must operate reliably under extreme conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC10H162MELG is no exception. It is manufactured to meet stringent industry standards, ensuring both performance and durability. The device is also RoHS compliant, adhering to environmental regulations and reducing hazardous substances in electronic components.

Overall, the MC10H162MELG from ON Semiconductor is an excellent choice for designers looking for a reliable and fast binary to 1-of-4 decoder/demultiplexer. Its combination of speed, power efficiency, and robustness makes it an essential component in the development of high-performance digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5029 $65.0290
25+ $5.3348 $133.3700
38+ $5.1692 $196.4296
52+ $5.0024 $260.1248
67+ $4.8355 $323.9785
90+ $4.3348 $390.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess