EN
  • EN
  • DE

MC10H174FNR2

Part No MC10H174FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DUAL 4:1 ECL 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 126035-MC10H174FNR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H174FNR2 CAD Model

Description

The MC10H174FNR2 is a high-performance, quad D-type flip-flop integrated circuit, meticulously engineered by ON Semiconductor. This device is a member of the 10H series logic family, designed with advanced ECL (Emitter Coupled Logic) technology, ensuring rapid switching speeds and high-frequency operation, which is essential for today's sophisticated electronic applications.

Key Features

  • High-Speed Operation: The MC10H174FNR2 is capable of handling fast input rise and fall times due to its ECL technology, making it suitable for high-speed digital systems.
  • Quad D-Type Flip-Flops: This IC contains four edge-triggered flip-flops, which are ideal for applications requiring the synchronization or storage of data bits.
  • Differential Outputs: The flip-flops feature true and complementary outputs, providing options for interfacing with other ECL logic devices and creating balanced signal paths.
  • Asynchronous Master Reset: An asynchronous master reset input is available for initializing or resetting the flip-flops, which is crucial for proper logic operation and system stability.
  • Extended Voltage Range: The device operates over an extended voltage range, ensuring compatibility with a variety of logic levels and power supplies.
  • Temperature Range: The MC10H174FNR2 is designed to perform reliably in a broad temperature range, suitable for industrial and automotive applications.

Applications

The versatility of the MC10H174FNR2 makes it an excellent choice for a wide array of applications. It is particularly useful in high-speed digital systems, such as:

  • Communication infrastructure
  • High-frequency data processing
  • Computer systems
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H174FNR2 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. This product is available in a PLCC-20 package, providing robustness and ease of integration into a variety of circuit boards.

You May Also Be Interested in

Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9025 $58.0500
49+ $2.3816 $116.6984
76+ $2.3077 $175.3852
104+ $2.2326 $232.1904
134+ $2.1587 $289.2658
180+ $1.9346 $348.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess