EN
  • EN
  • DE

SN74ALS666DWRG4

Part No SN74ALS666DWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 24SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257365-SN74ALS666DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS666DWRG4 CAD Model

Description

Product Overview: SN74ALS666DWRG4

The SN74ALS666DWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for their extensive range of electronic components. This particular product is a part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer a balance between low power consumption and high-speed operation. The SN74ALS666DWRG4 is specifically crafted to meet the needs of complex digital systems, providing reliable performance in a wide range of applications.

Key Features

  • Advanced Low-Power Schottky Technology: This technology ensures that the device operates with reduced power consumption while maintaining high-speed data processing capabilities.
  • High-Speed Operation: The SN74ALS666DWRG4 is capable of fast switching, making it suitable for high-speed signal processing tasks.
  • Wide Operating Temperature Range: The device can function effectively across a broad temperature spectrum, making it versatile for various operating environments.
  • Durable Packaging: It comes in a SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications and provides reliable protection for the internal circuitry.

Applications

The SN74ALS666DWRG4 is utilized in a diverse array of electronic systems, including:

  • Computing systems
  • Communication equipment
  • Data processing units
  • High-speed networking devices
  • Industrial control systems

Technical Specifications

  • Logic Type: The device operates on bipolar junction transistor technology with Schottky diodes.
  • Supply Voltage: It typically requires a supply voltage of 5V, which is standard for many digital systems.
  • Operating Temperature: The SN74ALS666DWRG4 is designed to function between 0°C and 70°C, accommodating most commercial and industrial temperature requirements.
  • Mounting Type: Surface mount technology allows for efficient assembly on printed circuit boards.

The SN74ALS666DWRG4 from Texas Instruments represents a blend of innovation and reliability, making it a go-to choice for engineers and designers seeking a high-quality, high-speed logic solution. Its robust design, combined with Texas Instruments' commitment to excellence, ensures that this product delivers consistent performance for sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess