ON Semiconductor MC10H175M: A Robust Triple Line Receiver
The MC10H175M is a high-performance triple line receiver designed by ON Semiconductor, a leader in semiconductor solutions. This device is part of the MC10 series, which is renowned for its speed and reliability in processing digital signals. The MC10H175M is specifically engineered to convert PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an essential component for interfacing between these two popular logic families.
Key Features:
- High Speed: The MC10H175M is capable of handling fast signal transitions, which is critical for high-speed digital systems.
- Triple Line Receiver: Equipped with three independent line receivers, it allows for multiple conversions simultaneously, increasing overall system efficiency.
- PECL to TTL Conversion: This device seamlessly converts PECL logic levels to TTL logic levels, ensuring compatibility between different digital circuits.
- Temperature Range: It operates over a broad temperature range, making it suitable for various industrial applications.
- Versatile Power Supply: The MC10H175M can be powered by a wide range of supply voltages, offering flexibility in system power design.
Applications:
The MC10H175M is ideal for use in high-speed logic systems where reliable communication between different logic families is paramount. Its typical applications include:
- Data communication equipment
- Signal processing units
- Computer systems
- Telecommunications infrastructure
Quality and Reliability:
ON Semiconductor is committed to delivering high-quality products. The MC10H175M is built to meet rigorous industry standards, ensuring long-term reliability and performance. This triple line receiver is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the ever-evolving needs of the electronics industry.
Technical Specifications:
Attribute
Details
Logic Type
PECL to TTL
Number of Receivers
3
Supply Voltage Range
4.94V to 5.46V
Operating Temperature
-40°C to +85°C
Package / Case
Surface-Mount
For designers and engineers looking for a reliable solution to interface between PECL and TTL logic levels, the MC10H175M from ON Semiconductor offers the perfect blend of speed, functionality, and durability.