EN
  • EN
  • DE

MC10H175P

Part No MC10H175P
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH QUINT TYPE D 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.94 V to 5.46 V
Independent Circuits 1
Propagation Delay Time (ns) 1ns
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 108742-MC10H175P
Ultra Librarian 3D Model Ultra Librarian MC10H175P CAD Model

Description

ON Semiconductor MC10H175P Product Overview

The ON Semiconductor MC10H175P is a high-performance triple line receiver designed to meet the rigorous specifications of high-speed digital data systems. This integrated circuit is a member of the 10H series of logic gates, which are characterized by their high speed and ECL (Emitter Coupled Logic) technology. The MC10H175P is packaged in a 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • High-Speed Performance: The MC10H175P is capable of handling fast signal transitions, which is essential for high-speed digital communication and processing applications.
  • ECL Technology: Utilizing Emitter Coupled Logic, the device ensures low propagation delay and high noise immunity, making it a reliable choice for critical data paths.
  • Triple Line Receiver: This product features three independent line receivers, allowing it to manage multiple data streams or channels simultaneously, enhancing system throughput.
  • MECL 10K Compatible: The MC10H175P is compatible with MECL 10K logic standards, ensuring easy integration into existing systems that use this logic family.
  • Power Supply: The device operates with a standard -5.2V power supply, which is typical for ECL-based components.
  • Differential Inputs: Differential inputs provide improved noise immunity, which is particularly beneficial in environments with high electrical noise.

Applications

The MC10H175P is ideal for use in a variety of digital applications, including:

  • Data transmission systems
  • High-speed computing
  • Telecommunications equipment
  • Precision instrumentation
  • Professional audio and video equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H175P is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of ON Semiconductor products. With its robust design and proven technology, the MC10H175P is a reliable component that designers can trust to perform in the most demanding applications.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor MC10H175P provides the performance and reliability needed for high-speed digital processing and communication tasks.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1411 $64.2699
20+ $5.8593 $117.1860
31+ $5.6761 $175.9591
43+ $5.4931 $236.2033
55+ $5.3100 $292.0500
73+ $4.7607 $347.5311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess