EN
  • EN
  • DE

MC10H180FN

Part No MC10H180FN
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC ADDER/SUBTRACTOR DL 2B 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Adder/Subtractor
Number of Bits 2
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1073041-MC10H180FN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H180FN CAD Model

Description

ON Semiconductor MC10H180FN: A Versatile Logic Converter

The MC10H180FN is a high-performance logic converter integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the 10H series, which is renowned for its robustness and reliability in a wide range of digital applications. The MC10H180FN is specifically engineered to provide seamless logic level translation, making it an essential component for mixed-voltage digital systems.

Constructed with advanced ECL (Emitter Coupled Logic) technology, the MC10H180FN offers rapid signal processing with minimal propagation delay, ensuring high-speed operation for critical applications. Its primary function is to convert PECL (Positive Emitter Coupled Logic) levels to NECL (Negative Emitter Coupled Logic) levels or vice versa, facilitating communication between devices operating at different voltage standards.

The device comes in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for space-constrained applications. The MC10H180FN operates over a broad temperature range, making it adaptable to various operating environments. It requires a standard ECL power supply of -5.2V for optimal performance.

Key features of the MC10H180FN include:

  • High-speed ECL to PECL level translation
  • Low propagation delay, which is crucial for high-frequency operations
  • Differential PECL inputs and NECL outputs
  • Functionally compatible with MECL 10H and 100H families
  • Wide operating temperature range, accommodating diverse industrial applications
  • Compatible with standard ECL 10K and 100K logic families

The MC10H180FN is ideal for use in systems that require fast and reliable logic level conversion, such as high-speed networking equipment, telecommunications, data processing units, and advanced computing systems. Its ability to interface between different logic families makes it a versatile choice for designers looking to bridge the gap between legacy and modern digital components.

In summary, the ON Semiconductor MC10H180FN is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Its speed, reliability, and versatility make it an indispensable component for any application involving ECL/PECL level translation.

You May Also Be Interested in

Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess