EN
  • EN
  • DE

MC10H180P

Part No MC10H180P
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC ADDER/SUBTR DUAL 2BIT 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Adder/Subtractor
Number of Bits 2
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 131803-MC10H180P
Ultra Librarian 3D Model Ultra Librarian MC10H180P CAD Model

Description

ON Semiconductor MC10H180P Product Overview

The MC10H180P is a versatile and high-performance logic converter IC designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is specifically engineered to address the needs of high-speed digital systems that require logic level translation or interfacing between different voltage domains.

Key Features

  • Logic Type: The MC10H180P operates as a TTL to ECL translator, providing seamless communication between TTL and ECL logic families.
  • High Speed: Designed for high-speed applications, this IC is capable of handling fast signal transitions, making it suitable for high-frequency data processing and communication systems.
  • Versatile Voltage Compatibility: It accepts a standard TTL input level and converts it to a 10KH ECL output level, ensuring compatibility with various devices and systems.
  • Temperature Range: The device operates over a wide temperature range, making it reliable for use in environments with varying thermal conditions.

Applications

The MC10H180P is ideal for a broad range of applications in the electronics industry, particularly where fast and reliable logic level conversion is required. Some of the typical applications include:

  • High-speed data acquisition systems
  • Telecommunication and networking equipment
  • Digital signal processing (DSP)
  • Computer systems and servers
  • Instrumentation and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H180P is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Users can trust in the durability and performance of this product for their critical applications.

Product Packaging

The MC10H180P is available in a PDIP-16 package, providing a compact solution that is easy to integrate into a wide variety of electronic assemblies. The pin configuration is designed for straightforward implementation and minimal footprint on printed circuit boards (PCBs).

With its combination of speed, versatility, and ON Semiconductor's reputation for quality, the MC10H180P is an excellent choice for designers looking to bridge TTL and ECL logic levels in their next high-performance digital project.

You May Also Be Interested in

ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess