EN
  • EN
  • DE

MC10H330FN

Part No MC10H330FN
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DRIVER/RCVR QUAD BUS 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Driver/Receiver
Number of Bits 4
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1073052-MC10H330FN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H330FN CAD Model

Description

ON Semiconductor MC10H330FN: A Versatile Quad Line Receiver

The ON Semiconductor MC10H330FN is a high-performance integrated circuit designed to meet the demanding requirements of communication and data processing applications. This quad line receiver is part of the 10H series of ECL (Emitter Coupled Logic) devices, known for their high speed and reliability. The MC10H330FN specifically offers a robust solution for converting PECL (Positive Emitter Coupled Logic) levels to NECL (Negative Emitter Coupled Logic) levels, making it an indispensable component in a wide range of electronic systems.

Key Features:

  • High-Speed Operation: The MC10H330FN is capable of operating at high frequencies, making it suitable for high-speed data transmission and signal processing tasks.
  • Quad Receiver Configuration: This device includes four independent line receivers, allowing for multiple data channels to be processed simultaneously, which enhances system throughput and efficiency.
  • PECL to NECL Conversion: It seamlessly converts PECL input levels to NECL output levels, ensuring compatibility between different logic families within a system.
  • Power Supply Flexibility: The MC10H330FN operates over a wide range of power supply voltages, accommodating various system design requirements and simplifying power management.
  • Temperature Range: Designed to function across a broad temperature range, this device is suitable for use in environments with challenging thermal conditions.

Applications:

  • Data Communications
  • Telecommunications
  • High-Speed Logic Translations
  • Signal Integrity Applications
  • Professional Audio and Video Equipment

The MC10H330FN is housed in a compact PLCC-20 package, making it easy to integrate into various circuit designs without consuming excessive board space. Its performance and versatility make it an excellent choice for designers looking to create robust, high-speed communication systems. Whether used in networking equipment, digital signal processing, or other high-speed data applications, the MC10H330FN from ON Semiconductor is a reliable component that delivers consistent performance and helps maintain signal integrity across complex electronic systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7419 $64.4514
14+ $8.8140 $123.3960
21+ $8.5385 $179.3085
28+ $8.2630 $231.3640
37+ $7.9877 $295.5449
49+ $7.1612 $350.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess