EN
  • EN
  • DE

MC10SX1189DR2G

Part No MC10SX1189DR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER COAX CABLE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 126854-MC10SX1189DR2G
Ultra Librarian 3D Model Ultra Librarian MC10SX1189DR2G CAD Model

Description

ON Semiconductor MC10SX1189DR2G - High-Performance Clock Fanout Buffer

The MC10SX1189DR2G is a state-of-the-art clock fanout buffer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to distribute a single input clock signal to multiple outputs with minimal skew and phase jitter, making it an excellent choice for high-performance clock distribution systems.

Key Features

  • Multiple Outputs: The device features five differential pairs of CML clock outputs, providing the flexibility to support various clocking requirements across multiple components.
  • Low Skew: With exceptionally low output-to-output skew, the MC10SX1189DR2G ensures synchronized clock signals, vital for maintaining system integrity and performance.
  • High-Speed Operation: It is capable of operating at high frequencies, which is essential for applications that require fast data processing and high-speed signal transmission.
  • Wide Voltage Range: The device supports a wide range of supply voltages from 3.3V to 5V, catering to different system design needs and simplifying power supply design.
  • Temperature Range: The MC10SX1189DR2G operates reliably across an industrial temperature range, making it suitable for use in harsh environments.
  • Package: Housed in a compact 20-pin SOIC package, it saves valuable board space and is compatible with standard surface mount technology (SMT).

Applications

Due to its high-performance characteristics, the MC10SX1189DR2G is ideal for a variety of applications, including:

  • High-speed communication systems
  • Data centers and server farms
  • Networking equipment such as routers and switches
  • Test and measurement equipment
  • Signal integrity applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10SX1189DR2G is no exception, offering superior performance and reliability to ensure your systems operate at their peak. With ON Semiconductor's expertise in clock management and signal conditioning, you can trust that the MC10SX1189DR2G will be a robust and efficient solution for your clock distribution challenges.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4046 $65.8322
15+ $7.7167 $115.7505
24+ $7.4755 $179.4120
32+ $7.2344 $231.5008
42+ $6.9932 $293.7144
56+ $6.2698 $351.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess