EN
  • EN
  • DE

PCI1520IPDV

Part No PCI1520IPDV
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLR PC CARD IND 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol PCI CardBus
Function Controller
Interface PCI
Standards PC Card 7.1
Voltage - Supply 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 208-LQFP
Supplier Device Package 208-QFP (28x28)
Base Product Number PCI1520
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653604-PCI1520IPDV
Ultra Librarian 3D Model Ultra Librarian PCI1520IPDV CAD Model

Description

The Texas Instruments PCI1520IPDV is a highly integrated dual-slot PC Card controller that serves as an interface between the high-speed PCI bus and PC Card devices. It is designed to support two independent card sockets compliant with the PC Card Standard. This versatile controller is suitable for a variety of applications, including notebooks, docking stations, and desktop computers.

Key Features

  • PCI Interface: Compliant with PCI Local Bus Specification, Revision 2.2, the PCI1520IPDV ensures reliable and fast communication with the host system.
  • Dual-Slot Support: It can manage two independent card sockets simultaneously, accommodating a combination of 16-bit PC Cards and 32-bit CardBus cards.
  • ZV Port Support: Includes Zoomed Video (ZV) port support, which is particularly beneficial for multimedia applications.
  • Low Power Consumption: Designed with power management in mind, the controller operates with low power consumption, making it ideal for battery-powered devices.
  • Advanced Features: Offers features such as card detection, write-protect detection, and power control for each socket, enhancing the functionality and user experience.

Technical Specifications

  • Form Factor: Available in a 208-Pin Plastic Quad Flat Pack (PQFP).
  • Power Management: Supports advanced power management features, including automatic low-power state transitions.
  • Compatibility: Backward compatible with older PC Card standards for wide-ranging use.
  • Operating Temperature: Suitable for commercial temperature ranges.

Applications

The PCI1520IPDV is designed for a wide range of applications where PC Card integration is essential. It is particularly useful in mobile computing environments but also fits well into desktop systems that require PC Card functionality. Its dual-slot capability allows for flexibility in using multiple card formats, enhancing the expandability and upgradeability of the host system.

Ordering Information

The product is available under the part number PCI1520IPDV. For ordering, availability, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2763 $51.3815
12+ $8.4319 $101.1828
19+ $8.1684 $155.1996
26+ $7.9049 $205.5274
33+ $7.6414 $252.1662
44+ $6.8509 $301.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess