EN
  • EN
  • DE

MC12095

Part No MC12095
Manufacturer ON Semiconductor
Description 2.5 GHz Low Power Prescaler With Stand-By Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217404-MC12095
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC12095 CAD Model

Description

ON Semiconductor MC12095 High-Frequency Prescaler

The MC12095 from ON Semiconductor is a monolithic high-frequency prescaler designed for optimal performance in a variety of radio frequency (RF) applications. This versatile component is a key player in systems requiring frequency division with high input frequency and low power consumption. The MC12095 is particularly well-suited for use in phase-locked loop (PLL) circuits, as it can divide input frequencies to a level that can be easily managed by the PLL's components.

With its ability to divide by 4, 8, 16, or 64, the MC12095 provides flexibility for designers to address a broad range of frequency configurations. This feature also simplifies the design process, allowing for a single device to be used in multiple applications, reducing inventory and enhancing system design efficiency.

The device operates from a single 5.0 V power supply, which contributes to its low power consumption. The VCC range is from 4.5 V to 5.5 V, providing some tolerance for power supply variations. The MC12095 also features a maximum input frequency of 1.1 GHz when dividing by 4, and 550 MHz when dividing by 8, 16, or 64, making it an excellent choice for high-speed applications.

Designed with a differential PECL output, the MC12095 ensures fast transition times, which is crucial for maintaining signal integrity at high frequencies. This output is compatible with PECL 10K logic families, allowing for straightforward integration with other high-speed logic components.

ON Semiconductor has packaged the MC12095 in an 8-pin SOIC, providing a compact footprint that is valuable for space-constrained applications. Its operating temperature range from -40°C to +85°C guarantees reliable performance across a wide range of environmental conditions.

In summary, the MC12095 high-frequency prescaler is a reliable and efficient solution for RF systems requiring frequency division. Its versatility, low power consumption, and high-speed performance make it an essential component for designers working on advanced communication systems, test equipment, and other applications demanding precise frequency management.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess