EN
  • EN
  • DE

MC14001BCL

Part No MC14001BCL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 316786-MC14001BCL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14001BCL CAD Model

Description

ON Semiconductor MC14001BCL - CMOS Quad 2-Input NOR Gate

The ON Semiconductor MC14001BCL is a high-performance device that belongs to the MC14000 series of integrated circuits. It is a CMOS Quad 2-Input NOR Gate designed to deliver reliable logic operations with the power of CMOS technology. This IC is well-suited for a wide range of applications, from simple logic control to complex computing tasks, making it a versatile choice for electronics designers and hobbyists alike.

The MC14001BCL features four independent NOR gates in a single package, providing users with a compact and efficient solution for implementing logic functions. Each NOR gate has two inputs, which allows for a variety of logical expressions to be realized. The device operates over a wide voltage range from 3V to 18V, ensuring compatibility with both low and high voltage systems. This flexibility makes it ideal for use in battery-operated devices as well as in industrial applications that require higher voltages.

With its CMOS technology, the MC14001BCL offers the advantages of high noise immunity and low power consumption. The power dissipation is significantly lower than that of equivalent bipolar TTL circuits, which is beneficial for portable and power-sensitive applications. Additionally, the IC has a high input impedance, which minimizes loading on the preceding stages of a circuit.

The MC14001BCL is available in a 14-lead PDIP package, which is easy to handle and integrate into various circuit boards. Its lead-free and RoHS-compliant design ensures that it meets current environmental standards, making it a responsible choice for modern electronic products.

In summary, the ON Semiconductor MC14001BCL is a reliable and efficient CMOS Quad 2-Input NOR Gate that offers low power consumption, high voltage operation, and noise immunity. Its compact form factor and versatile application range make it an excellent choice for designers seeking to create sophisticated logic systems with minimal power draw and maximum performance.

You May Also Be Interested in

STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2649
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2635
STMicroelectronics
HEX INVERTER
Lowest to $0.1168
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3172
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0641
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.1721
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.0951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4463 $58.7112
58+ $2.0074 $116.4292
90+ $1.9439 $174.9510
123+ $1.8815 $231.4245
159+ $1.8191 $289.2369
213+ $1.6309 $347.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess