EN
  • EN
  • DE

MC14001UBDG

Part No MC14001UBDG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.5mA, 8.8mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 124147-MC14001UBDG
Ultra Librarian 3D Model Ultra Librarian MC14001UBDG CAD Model

Description

ON Semiconductor MC14001UBDG - CMOS Quad 2-Input NOR Gate

The ON Semiconductor MC14001UBDG is a high-performance CMOS Quad 2-Input NOR Gate integrated circuit, designed to deliver reliable logic gating with low power consumption. This versatile component is a fundamental building block in digital electronics, suitable for a wide array of applications including computer logic systems, control systems, and various types of digital signal processing.

Constructed with precision using ON Semiconductor's advanced CMOS technology, the MC14001UBDG offers a robust combination of speed and energy efficiency. Its quad configuration allows for the implementation of multiple NOR gates in a compact footprint, optimizing space on printed circuit boards and reducing overall system size.

Key Features:

  • Logic Type: Quad 2-Input NOR Gate
  • Supply Voltage Range: 3V to 18V, accommodating both TTL and CMOS logic levels and providing flexibility in various power environments.
  • High Noise Immunity: Characterized by a noise immunity consistent with standard CMOS integrated circuits.
  • Low Power Consumption: The inherent low power nature of CMOS technology ensures minimal power draw, making it ideal for battery-powered and energy-sensitive applications.
  • Package: The device is housed in a 14-pin SOIC package, marked as "UBDG" for easy identification.
  • Pb-Free and RoHS Compliant: The MC14001UBDG adheres to environmental regulations, minimizing the use of hazardous substances in its construction.

Applications:

The ON Semiconductor MC14001UBDG is well-suited for various applications that require logical operations, including:

  • Logic circuit design and implementation
  • Signal processing and control systems
  • Alarm and security systems
  • Function generators
  • Computer logic components

ON Semiconductor's commitment to quality ensures that the MC14001UBDG is a reliable and durable choice for designers seeking to incorporate NOR logic functionality into their electronic designs. With its wide operating voltage range and low power dissipation, this integrated circuit stands out as a versatile solution for modern electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6031 $51.2635
205+ $0.4948 $101.4340
315+ $0.4794 $151.0110
435+ $0.4639 $201.7965
560+ $0.4484 $251.1040
750+ $0.4021 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess