Product Overview: MC14015BDR2 from ON Semiconductor
The MC14015BDR2 is a high-performance CMOS Dual 4-Bit Static Shift Register manufactured by ON Semiconductor. This integrated circuit is designed for use in a wide variety of applications, ranging from signal processing to data storage and transfer. With its robust construction and versatile functionality, the MC14015BDR2 is an essential component for designers looking to create efficient and reliable digital systems.
Key Features
- Technology: Utilizes advanced CMOS technology, ensuring low power consumption and high noise immunity.
- Configuration: Features a dual 4-bit design, allowing for parallel or serial input/output operations.
- Operating Voltage: Supports a wide range of supply voltages from 3V to 18V, providing flexibility in various application environments.
- Shift Register: Capable of shifting data in both directions, which enables versatile data handling.
- Package: Comes in a space-saving SOIC-16 package, making it ideal for compact designs.
Applications
The MC14015BDR2 is suitable for a multitude of applications. Its ability to operate at various voltage levels and its low power consumption make it ideal for battery-operated devices. It can be used in:
- Communication systems
- Control systems
- Computers and computer peripherals
- Data storage devices
- Instrumentation
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14015BDR2 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets. The device is subjected to rigorous testing to ensure high reliability and performance under a wide range of conditions.
Environmental Compliance
Adhering to environmental standards, the MC14015BDR2 is lead-free and RoHS compliant. ON Semiconductor is dedicated to providing environmentally friendly solutions that meet the current and future needs of the electronics industry.