EN
  • EN
  • DE

MC14016BDR2G

Part No MC14016BDR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 37MHz
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-SOIC
Win Source Part Number 022556-MC14016BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14016BDR2G CAD Model

Description

ON Semiconductor MC14016BDR2G Quadruple Bilateral Switch

The ON Semiconductor MC14016BDR2G is a versatile and high-performance quadruple bilateral switch IC, designed to facilitate the transmission and multiplexing of analog or digital signals with a high degree of precision. This integrated circuit is part of ON Semiconductor's renowned MC14000 series, which is acclaimed for its reliability and efficiency in a wide range of electronic applications.

Key Features

  • Quad Bilateral Switch: The device contains four independent switches capable of controlling either digital or analog signals, making it highly versatile for use in various applications.
  • Low ON Resistance: Characterized by a low ON resistance, the MC14016BDR2G ensures minimal signal attenuation when the switch is closed, preserving signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, providing flexibility in both low and high voltage applications.
  • Matched Switch Characteristics: The IC provides matched switch characteristics, which means that the ON resistance is nearly identical for all four switches, ensuring uniform performance.
  • High Off-Isolation: With high off-isolation, the MC14016BDR2G minimizes crosstalk between switches when they are in the off state, which is crucial for maintaining signal fidelity.
  • Low Crosstalk: The design of the MC14016BDR2G ensures low crosstalk between channels, which is essential for applications where signal separation is critical.

Applications

The MC14016BDR2G is suitable for a variety of applications, including but not limited to:

  • Signal gating
  • Signal modulation/demodulation
  • Signal multiplexing/demultiplexing
  • Analog-to-digital conversion
  • Communication circuits
  • Audio/video switching

Package and Quality

This IC is offered in a compact SOIC-14 package, which allows for efficient use of PCB space. ON Semiconductor's commitment to quality ensures that the MC14016BDR2G meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers looking to incorporate a reliable switch mechanism into their electronic systems.

Conclusion

In summary, the ON Semiconductor MC14016BDR2G is a high-quality, quadruple bilateral switch that offers excellent performance in a wide range of electronic applications. Its low ON resistance, high off-isolation, and matched switch characteristics make it an ideal choice for designers who require a reliable and efficient switching solution.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4656 $51.2160
265+ $0.3821 $101.2565
410+ $0.3701 $151.7410
560+ $0.3582 $200.5920
725+ $0.3463 $251.0675
970+ $0.3104 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,558 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess