EN
  • EN
  • DE
  • IT

MC14020BDG

Part No MC14020BDG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 14-Bit Binary Counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 8MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1217528-MC14020BDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14020B
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC14020BDG CAD Model

Description

ON Semiconductor MC14020BDG - CMOS Counter

The ON Semiconductor MC14020BDG is a high-performance, versatile CMOS 14-stage binary ripple counter well-suited for a variety of applications ranging from frequency division to time delay generation. Manufactured with precision, this integrated circuit epitomizes the reliability and innovation that ON Semiconductor is known for.

Constructed using the company's advanced CMOS technology, the MC14020BDG offers low power consumption alongside a broad voltage operating range, making it an ideal choice for battery-powered devices and energy-sensitive applications. Its operating voltage ranges from 3V to 18V, providing ample flexibility for different circuit designs and power requirements.

The counter advances on the negative-going edge of the clock signal, which is fed into the CLK input. A clear function is also provided which, when activated, resets the counter to its zero state. This function is synchronous to the clock and occurs irrespective of the state of the clock.

The MC14020BDG features 14 flip-flops with an output from each flip-flop, which allows the generation of time delays in several ranges or the division of input frequencies to achieve a variety of output frequencies. This versatile functionality makes it a perfect component for creating timers, clocks, frequency dividers, and other sequential logic applications.

Available in a SOIC-16 package, the MC14020BDG ensures a compact footprint on printed circuit boards (PCBs), which is beneficial for space-constrained applications. The device also features fully static operation, which means that the outputs will remain stable as long as the power supply is maintained, even with no clock input.

With its industrial temperature range from -55°C to +125°C, the MC14020BDG is robust and can operate in harsh environmental conditions, making it suitable for industrial and automotive applications that require high reliability.

In summary, the ON Semiconductor MC14020BDG is a highly reliable and efficient binary counter that offers a combination of low power consumption, wide voltage operation range, and a compact SOIC-16 package. Its versatility and durability make it an excellent choice for designers looking to implement sequential logic in their systems.

You May Also Be Interested in

ON Semiconductor
IC BCD COUNTER DUAL
Lowest to $7.5398
Texas Instruments
CD4536B-MIL CMOS PROGRAMMABLE TI / Counter IC Element Bit
Lowest to $55.9683
Texas Instruments
BINARY COUNTER, LS SERIES / Counter IC Element Bit
Lowest to $7.8813
ON Semiconductor
BINARY COUNTER, 4000/14000/40000 / Counter IC Element Bit
Lowest to $0.4035
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC COUNTER 14BIT CMOS 16SOIC
Lowest to $0.2579
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Lowest to $1.4591
Texas Instruments
54LS169B SYNCHRONOUS 4-BIT UP/DO / Counter IC Element Bit
Lowest to $10.0638

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess