EN
  • EN
  • DE

MC14040B

Part No MC14040B
Manufacturer ON Semiconductor
Description 12-Bit Binary Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217568-MC14040B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14040B CAD Model

Description

ON Semiconductor MC14040B CMOS Counter

The ON Semiconductor MC14040B is a high-performance, versatile CMOS 12-stage binary counter, crafted with precision to meet a wide array of counting applications in the modern electronic environment. This integrated circuit (IC) is designed to count with impeccable accuracy, ensuring reliability and efficiency in systems where counting precision is paramount.

Constructed using the industry-proven CMOS technology, the MC14040B boasts a robust feature set that includes a built-in oscillator for ease of use, as well as an automatic reset function to maintain system integrity. Its 12-stage counter capability allows for long count sequences, making it an ideal choice for time-delay generation, frequency division, and other sequential logic applications.

The device operates over a standard voltage range of 3V to 18V, providing designers with the flexibility to integrate it into a variety of power environments. The MC14040B's low power consumption is a hallmark of CMOS technology, ensuring that the device is suitable for battery-operated and power-sensitive applications.

With its fully static operation, the MC14040B eliminates the need for external clocks or timing strobes, simplifying the design process and reducing the overall component count. Its buffered inputs and outputs offer high noise immunity and output drive capability, which is essential for interfacing with other logic families and driving long lines or high-capacitance loads.

ON Semiconductor's MC14040B is available in multiple package options, including PDIP, SOIC, and TSSOP, providing designers with the flexibility to choose the best fit for their PCB layout and space constraints. Each package option maintains the same performance characteristics and function, ensuring that the MC14040B can be integrated seamlessly into a variety of designs.

Whether you are developing timing circuits, counters, frequency dividers, or other digital logic applications, the ON Semiconductor MC14040B offers a reliable and efficient solution that engineers and designers can trust.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5590 $58.6950
255+ $0.4585 $116.9175
390+ $0.4447 $173.4330
540+ $0.4297 $232.0380
695+ $0.4158 $288.9810
930+ $0.3731 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess