EN
  • EN
  • DE

MC14046BDWG

Part No MC14046BDWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCKED LOOP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Phase Lock Loop (PLL) IC 1.9MHz 1 16-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MC14046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14046BDWG-ND, MC14046BDWGOS
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883283-MC14046BDWG
Ultra Librarian 3D Model Ultra Librarian MC14046BDWG CAD Model

Description

The ON Semiconductor MC14046BDWG is a high-performance Phase Locked Loop (PLL) circuit device designed to provide versatile and robust solutions for frequency control and synchronization applications. This integrated circuit (IC) is particularly well-suited for use in FM detection, FSK demodulation, tone decoding, and various other signal processing tasks that require precise control of frequency and phase relationships.

Key Features

  • Versatile Voltage Range: The MC14046BDWG operates over a wide voltage range, making it suitable for various applications that require different power levels.
  • High Sensitivity: The device is capable of detecting phase differences with high sensitivity, ensuring accurate synchronization and control.
  • Low Power Consumption: Designed for efficiency, the IC consumes minimal power, making it ideal for battery-operated devices or energy-sensitive systems.
  • Wide Operating Temperature: The robust design allows for operation in a broad temperature range, ensuring reliability in diverse environmental conditions.

Applications

The MC14046BDWG is suitable for a range of applications across various industries due to its flexibility and performance. Some common use cases include:

  • Telecommunications systems for signal synchronization
  • Wireless communication devices for frequency modulation and demodulation
  • Data transmission systems utilizing frequency shift keying (FSK)
  • Audio equipment for tone decoding and noise reduction
  • Industrial control systems for motor speed regulation

Technical Specifications

The MC14046BDWG offers a comprehensive set of technical specifications that cater to the demanding requirements of modern electronic systems:

  • Package: The device comes in a SOIC-16 wide body package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates effectively within a temperature range of -40°C to +85°C, ensuring performance stability across various environments.
  • Supply Voltage: The IC supports a supply voltage range typically from 3V to 18V, accommodating a wide spectrum of power requirements.

The ON Semiconductor MC14046BDWG is a testament to the company's commitment to delivering high-quality, reliable components for advanced electronic systems. It stands as an excellent choice for designers seeking to implement a PLL solution with a proven track record of performance and versatility.

You May Also Be Interested in

Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5537 $54.3795
80+ $1.2748 $101.9840
125+ $1.2350 $154.3750
170+ $1.1952 $203.1840
220+ $1.1553 $254.1660
290+ $1.0358 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess