EN
  • EN
  • DE

MC14073B

Part No MC14073B
Manufacturer ON Semiconductor
Description B-Suffix Series CMOS Gates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217649-MC14073B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14073B CAD Model

Description

ON Semiconductor MC14073B Triple 3-Input NAND Gate

The MC14073B is a versatile CMOS Triple 3-Input NAND Gate integrated circuit, designed and manufactured by ON Semiconductor. This high-quality logic gate IC is engineered to deliver reliable performance in a wide range of digital applications. Its robust design is based on silicon gate CMOS technology, which ensures low power consumption and high noise immunity, making it suitable for both standard logic circuits and complex digital systems.

The MC14073B features three independent 3-input NAND gates in a single package, providing designers with a compact and efficient solution for implementing complex logic functions. Each gate is capable of operating with a supply voltage range from 3V to 18V, offering flexibility in different voltage environments and compatibility with TTL, CMOS, and other logic families when used with appropriate pull-up or pull-down resistors.

With its standard 14-pin package, the MC14073B can be easily integrated into a variety of circuit boards and is ideal for use in applications such as control systems, automotive electronics, data processing, and telecommunication systems. The device's high fan-out capability enables it to drive multiple inputs without the need for additional buffering, which simplifies circuit design and reduces component count.

The MC14073B also boasts a wide operating temperature range, ensuring stable operation under varying environmental conditions. Its static design eliminates the need for external clocks or timing signals, providing a simple and reliable solution for asynchronous logic circuits.

Key features of the MC14073B include:

  • Triple 3-input NAND gate configuration
  • Wide operating voltage range (3V to 18V)
  • Compatible with other logic families
  • Low power consumption
  • High noise immunity
  • High fan-out capability
  • Standard 14-pin package
  • Wide operating temperature range

ON Semiconductor's commitment to quality ensures that the MC14073B meets strict industry standards for performance and reliability. Whether you're designing a simple logic gate network or a complex digital system, the MC14073B provides a dependable and efficient logic solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess