EN
  • EN
  • DE

MC14512BDR2G

Part No MC14512BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DATA SELECT 8CH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022590-MC14512BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14512BDR2G CAD Model

Description

ON Semiconductor MC14512BDR2G Product Overview

The MC14512BDR2G from ON Semiconductor is a versatile and high-performance CMOS 8-channel data selector/multiplexer that is designed to meet the needs of a wide range of digital applications. This integrated circuit (IC) allows for the selection of one line of data from up to eight sources, which can be invaluable in complex digital systems where data routing and control are essential.

Key Features

  • High On-Channel Conductance: The MC14512BDR2G features a high degree of on-channel conductance, ensuring minimal signal attenuation during the selection process.
  • Low Off-Channel Leakage Current: The device is engineered to maintain low leakage current when channels are in the off state, which enhances overall system accuracy and reliability.
  • Low Crosstalk Between Multiplexer Channels: Crosstalk is minimized, which is crucial for maintaining the integrity of the data signals being routed through the multiplexer.
  • Wide Operating Voltage Range: This IC can function over a broad voltage range, accommodating various logic levels and making it suitable for many different digital environments.
  • Binary Address Decoding: The selection of the data channels is controlled by binary address inputs, simplifying integration into digital systems.
  • Inherent Latch-Up Protection: The MC14512BDR2G is designed with latch-up protection, enhancing its robustness against overvoltage and other adverse conditions.

Applications

The versatility of the MC14512BDR2G makes it an ideal choice for numerous applications, including:

  • Data routing in digital communication systems
  • Signal gating in test equipment and instrumentation
  • Function selection in computer peripherals
  • Channel selection in audio and video multiplexing systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14512BDR2G is no exception. It is produced to meet stringent standards, ensuring high reliability and performance consistency. The device is available in a SOIC-16 package, which provides a compact footprint while still offering ease of integration into PCB designs.

Whether you're designing a complex digital system or simply need reliable data selection capabilities, the MC14512BDR2G from ON Semiconductor is a solid choice that combines functionality with performance.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9309 $51.1995
135+ $0.7638 $103.1130
205+ $0.7399 $151.6795
280+ $0.7161 $200.5080
365+ $0.6922 $252.6530
485+ $0.6206 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess