EN
  • EN
  • DE

MC14515BDWR2G

Part No MC14515BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit Transparent Latch / 4-to-16 Line Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3.5mA, 8.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1217806-MC14515BDWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC14515
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC14515BDWR2G CAD Model

Description

The MC14515BDWR2G is a high-quality digital multiplexer/demultiplexer integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry. This device is a part of the MC14500 series and is designed to provide precision and reliability for a wide range of digital applications.

Key Features

  • Functionality: The MC14515BDWR2G functions as a 4-bit binary to 1 of 16 selector/multiplexer, offering versatile routing capabilities for digital signals.
  • Voltage Range: The IC operates over a wide voltage range, making it suitable for various applications that require different power levels.
  • Output Configuration: The outputs are designed to drive 10 LS-TTL loads, providing compatibility with a range of TTL devices.
  • Package: It is available in a wide body SOIC-24 package, which ensures a compact footprint while allowing for adequate heat dissipation.
  • Temperature Range: The device is specified for operation from -55°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

The MC14515BDWR2G is suitable for a variety of digital applications, including:

  • Data routing and signal multiplexing
  • Control systems
  • Communication systems
  • Instrumentation
  • Computer logic systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the MC14515BDWR2G is no exception. The device is manufactured using robust silicon gate CMOS technology, which provides enhanced speed and reduces power consumption compared to traditional bipolar technology. Additionally, the device has been rigorously tested to meet high standards of performance and reliability.

Ordering and Packaging

The MC14515BDWR2G is available for order in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The part number suffix "R2G" indicates that the product is RoHS-compliant, adhering to environmental standards by avoiding the use of hazardous substances.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess