EN
  • EN
  • DE

MC14521BDR2G

Part No MC14521BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER 24STAGE FREQ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 12MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 074471-MC14521BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14521BDR2G CAD Model

Description

ON Semiconductor MC14521BDR2G Product Overview

The ON Semiconductor MC14521BDR2G is a high-quality CMOS programmable timer/counter device designed to meet the needs of a broad range of timing and counting applications. This versatile integrated circuit (IC) is part of ON Semiconductor's renowned 4000 series, known for their reliability, low power consumption, and ease of use. The MC14521BDR2G is an ideal choice for designers looking to implement timing functions in their electronic projects, including industrial controls, instrumentation, and consumer electronics.

Key Features

  • Wide Operating Voltage Range: The MC14521BDR2G operates over a voltage range of 3V to 18V, making it suitable for both low-power and standard logic level applications.
  • Large Counting Range: With a 24-stage binary counter, it can handle a wide range of counting tasks, from simple time delays to complex sequential events.
  • High Noise Immunity: Characterized by a high degree of noise immunity, this IC maintains stable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the MC14521BDR2G ensures low power consumption, which is critical for battery-operated devices.
  • Multiple Package Options: Available in a 14-pin SOIC package, it offers a compact footprint for space-constrained applications.

Applications

The MC14521BDR2G's versatility makes it suitable for a wide array of applications, including:

  • Timing circuits
  • Sequential timers
  • Frequency dividers
  • Time-delay circuits
  • Counter circuits in digital clocks, watches, and event counters

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the MC14521BDR2G is manufactured to the highest standards. The device is designed for long-term reliability, ensuring consistent performance over its operational lifespan. It is also RoHS compliant, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Conclusion

With its combination of features, the ON Semiconductor MC14521BDR2G is an excellent choice for designers and engineers looking for a reliable and versatile timer/counter IC. Whether for industrial, commercial, or consumer applications, this device offers the performance and quality that ON Semiconductor's products are known for.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4784 $59.8000
295+ $0.3926 $115.8170
460+ $0.3804 $174.9840
630+ $0.3681 $231.9030
815+ $0.3557 $289.8955
1,090+ $0.3190 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess