EN
  • EN
  • DE

MC14532B

Part No MC14532B
Manufacturer ON Semiconductor
Description 8-Bit Priority Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217860-MC14532B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14532B CAD Model

Description

Product Overview: MC14532B - ON Semiconductor

The MC14532B from ON Semiconductor is a high-performance CMOS 8-bit priority encoder integrated circuit designed for a wide range of digital applications. This versatile component is an essential building block in digital systems where it is necessary to encode multiple input lines into a binary representation. The MC14532B is well-suited for applications such as data routing, interrupt systems, and control logic in computers and microprocessor-based systems.

The device features 8 input channels, labeled as A0 through A7, and provides a 3-bit binary output (Q0, Q1, Q2) corresponding to the highest priority active input. An additional output, GS (Group Select), indicates if any input has been detected, while the EO (Enable Output) pin provides a means to cascade multiple encoders for handling more input lines.

Key Features:

  • Priority Encoding: The MC14532B gives the highest priority to the highest-numbered input, ensuring that only the highest-order data line is encoded.
  • Cascadable: Multiple units can be cascaded for handling more than eight input lines, making it flexible for systems requiring larger input encoding.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The MC14532B operates across a voltage range of 3V to 18V, accommodating various logic level requirements and system designs.
  • High Noise Immunity: Characteristic of CMOS technology, the encoder has a significant noise threshold which enhances its performance in electrically noisy environments.

Applications:

  • Data routing and multiplexing
  • Interrupt systems in microprocessors and computers
  • Control logic for various digital systems
  • Input signal detection and processing

The MC14532B is available in various package options including PDIP, SOIC, and TSSOP, providing flexibility for different PCB designs and space constraints. ON Semiconductor's commitment to quality ensures that the MC14532B meets the stringent requirements of modern digital systems, providing a reliable and efficient solution for priority encoding needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4936 $59.7440
95+ $1.2256 $116.4320
150+ $1.1873 $178.0950
205+ $1.1489 $235.5245
260+ $1.1106 $288.7560
350+ $0.9958 $348.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess