EN
  • EN
  • DE

MC14555BFELG

Part No MC14555BFELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 119866-MC14555BFELG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14555BFELG CAD Model

Description

ON Semiconductor MC14555BFELG Dual Binary to 1-of-4 Decoder/Demultiplexer

The ON Semiconductor MC14555BFELG is a versatile and high-performance integrated circuit that serves as a dual binary to 1-of-4 decoder/demultiplexer. This IC is designed to provide efficient decoding and demultiplexing operations, which are essential in a wide range of digital applications, from complex computing systems to simple signal routing tasks.

Constructed with precision and reliability in mind, the MC14555BFELG offers a robust solution for systems requiring the conversion of binary inputs into one-of-four outputs. Each section of the device operates as a 2-line to 4-line decoder or a 1-to-4 demultiplexer without external gating. The active-low outputs facilitate easy interface with common logic families.

Key features of the MC14555BFELG include:

  • Logic Type: CMOS, which ensures low power consumption and high noise immunity.
  • Supply Voltage Range: 3 V to 18 V, accommodating various application requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Operating Temperature: -55°C to +125°C, making it suitable for industrial and automotive applications that require operation under extreme conditions.
  • Package / Case: SOEIAJ-16, providing a compact and surface-mountable solution for space-constrained applications.
  • Independent 2-line to 4-line Decoders: Each half of the chip can operate independently, allowing for flexible use in different system configurations.
  • Multiple Input/Output Configurations: The device can be used for binary decoding or demultiplexing, with active-low outputs for each of the four outputs per section.

With its dual-functionality, the MC14555BFELG is ideal for implementing in systems that require a high degree of control over signal routing and data distribution. Its ability to handle multiple supply voltages and interface with different logic families makes it a highly adaptable component for designers looking to create efficient and reliable digital systems.

The ON Semiconductor MC14555BFELG is available in a surface-mount package that is RoHS compliant, ensuring that it meets current environmental standards for electronic components. Whether you're designing consumer electronics, automotive systems, or industrial controls, this IC offers the performance and flexibility needed to meet a wide array of decoding and demultiplexing requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess