EN
  • EN
  • DE

MC1489DR2

Part No MC1489DR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RECEIVER QUAD 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 250mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 137610-MC1489DR2
Ultra Librarian 3D Model Ultra Librarian MC1489DR2 CAD Model

Description

ON Semiconductor MC1489DR2: Robust Line Receiver for Industrial Applications

The MC1489DR2 from ON Semiconductor is a monolithic quadruple line receiver designed to interface data terminal equipment with data communication equipment. This product is specifically crafted to conform to the EIA-232-E and V.28 standards, making it an ideal choice for applications requiring reliable data transmission over long distances.

Key Features

  • Interface Compatibility: The device is compatible with EIA-232-E and V.28 standards, ensuring seamless integration with a wide range of communication equipment.
  • Quad Receiver Configuration: It includes four independent line receivers in one package, providing efficient use of PCB space and reducing the need for multiple components.
  • High Input Impedance: The MC1489DR2 boasts a high input impedance, which minimizes the loading effect on the communication bus, preserving signal integrity.
  • Input Hysteresis: The built-in hysteresis improves noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements and enhancing the device's flexibility in different applications.

Applications

The robust nature of the MC1489DR2 makes it suitable for use in a diverse array of industrial and commercial applications. These include, but are not limited to:

  • Data terminals
  • Modems
  • Industrial control systems
  • Professional communication systems

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The MC1489DR2 is manufactured using ON Semiconductor's proven technology, ensuring long-term reliability and performance. Its robust construction makes it capable of withstanding the rigors of industrial environments, providing users with a dependable solution for their communication needs.

In summary, the MC1489DR2 from ON Semiconductor is an excellent choice for designers looking for a reliable line receiver that is easy to integrate, offers high-performance characteristics, and is suitable for a variety of demanding applications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess