EN
  • EN
  • DE
  • IT

MC1658ML1

Part No MC1658ML1
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description BBG ECL MULTIVIBRATOR / Monostable Multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926107-MC1658ML1
Ultra Librarian 3D Model Ultra Librarian MC1658ML1 CAD Model

Description

ON Semiconductor MC1658ML1 - Precision Timer

The ON Semiconductor MC1658ML1 is a versatile and high-performance precision timer that has been engineered to offer both stability and reliability in a range of applications. This device is a monolithic integrated circuit designed to produce accurate time delays or oscillation, making it an ideal choice for a wide array of electronic circuits.

Key Features:

  • Adjustable Duty Cycle: The MC1658ML1 provides users with the capability to adjust the duty cycle, ensuring flexibility across different applications.
  • High Precision Timing: From microseconds to hours, this timer can handle precise timing requirements, catering to diverse needs.
  • Operational Stability: It maintains operational stability over a wide range of temperature and supply variations, making it reliable under different environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for power-sensitive applications.

Applications:

The MC1658ML1 is a versatile component suitable for various applications, including but not limited to:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Precision pulse width modulation (PWM)
  • And many other electronics applications requiring a timer or oscillator

Technical Specifications:

  • Supply Voltage Range: Typically 4.5V to 16V, accommodating a range of power supplies.
  • Output Current: Capable of sourcing or sinking up to 200 mA, allowing direct driving of loads.
  • Temperature Stability: 0.005% per °C change in temperature, ensuring consistent performance.
  • Package: Available in various package types to suit different mounting and space requirements.

The MC1658ML1 from ON Semiconductor represents a reliable and efficient solution for designers looking to implement a precision timer or oscillator in their electronic designs. Its robust feature set and adaptability make it a valuable component in any circuit requiring timing control.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16TSSOP
Lowest to $0.3170
ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Monostable Multivibrator
Lowest to $5.1449
ON Semiconductor
BBG ECL MULTIVIBRATOR / Monostable Multivibrator
Lowest to $33.1938
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.4165
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 10.5NS 16TSSOP
Lowest to $2.4876
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
Lowest to $60.6758
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
Lowest to $0.9234
Texas Instruments
IC DUAL MONO MULTIVIBRATR 16SO / Monostable Multivibrator
Lowest to $2.8934

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1938 $66.3876
5+ $27.2367 $136.1835
8+ $26.3855 $211.0840
11+ $25.5343 $280.8773
14+ $24.6832 $345.5648
18+ $22.1296 $398.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess