EN
  • EN
  • DE

MC33074P

Part No MC33074P
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP QUAD 4.5MHZ 14DIP / J-FET Amplifier 4 Circuit 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13V/µs
Gain Bandwidth Product 4.5 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 1 mV
Current - Supply 1.9mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MC33074
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 635494-MC33074P
Ultra Librarian 3D Model Ultra Librarian MC33074P CAD Model

Description

The MC33074P from ON Semiconductor is a high-performance operational amplifier that delivers exceptional accuracy and stability. This quad operational amplifier is designed for a wide range of analog applications, including signal conditioning, filtering, and instrumentation. Its high gain bandwidth and low noise make it an ideal choice for audio processing, active filters, and many other precision analog circuits.

Key Features:

  • Wide Supply Voltage Range: The MC33074P operates from a supply voltage range of 3V to 44V, making it versatile for both single and split supply operations.
  • High Slew Rate: With a slew rate of 13 V/μs, this operational amplifier can handle rapid signal changes, which is essential for high-frequency signal processing.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the signal amplification and reduces the need for external calibration.
  • Large Output Voltage Swing: It offers a large output voltage swing close to the power supply rails, ensuring maximum dynamic range in your applications.
  • Quad Amplifier Configuration: The MC33074P houses four independent op-amps in a single package, providing space and cost savings for multi-channel applications.
  • Low Total Harmonic Distortion (THD): It has a low THD, which is critical for high-fidelity audio applications and precision instrumentation.

Applications:

  • Audio Processing Circuits
  • Active Filters and Equalizers
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation Amplifiers
  • Medical Equipment

With its robust design and high-performance characteristics, the MC33074P is a reliable choice for engineers and designers looking to enhance their analog circuit designs. ON Semiconductor's commitment to quality ensures that the MC33074P operational amplifier meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess