EN
  • EN
  • DE

MC33076P1

Part No MC33076P1
Manufacturer ON Semiconductor
Description DUAL HIGH OUTPUT CURRENT OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218186-MC33076P1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33076P1 CAD Model

Description

ON Semiconductor MC33076P1 Operational Amplifier

The ON Semiconductor MC33076P1 is a high-performance operational amplifier that is designed to offer a perfect blend of speed, precision, and low power consumption. This dual operational amplifier is part of ON Semiconductor's renowned range of integrated circuits, and it is well-suited for a wide array of applications, including active filters, professional audio equipment, and other sensitive analog circuitry.

Key Features

  • High Gain Bandwidth: The MC33076P1 boasts a high gain bandwidth product of 20 MHz, which makes it ideal for applications requiring fast signal processing.
  • Low Total Harmonic Distortion: With a low total harmonic distortion (THD) of 0.002%, it is perfect for high-fidelity audio applications and other precision analog tasks.
  • Low Noise: A low equivalent input noise voltage of 4.5 nV/√Hz at 1 kHz ensures that the operational amplifier maintains signal integrity and minimizes noise in sensitive circuits.
  • High Output Drive Capability: The MC33076P1 can drive 600Ω loads, making it versatile for driving a range of components in an electronic circuit.
  • Wide Supply Range: It operates with a supply voltage range from ±4V to ±18V, allowing for flexibility in various power environments.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Signal Processing
  • Analog Circuitry

The MC33076P1 is available in a PDIP-8 package, providing a robust and easy-to-handle component for through-hole mounting. Its dual op-amp configuration allows for compact circuit designs or the implementation of two separate amplification stages within a single package. The operational amplifier's extended temperature range from -40°C to +85°C ensures reliable performance in a wide range of environmental conditions.

ON Semiconductor's commitment to quality means that the MC33076P1 operational amplifier is manufactured to the highest standards, ensuring reliable and consistent performance for critical analog applications. Whether you're designing professional audio gear or precision analog systems, the MC33076P1 from ON Semiconductor is a choice that won't disappoint.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess