The MC33077P is a high-performance operational amplifier (op-amp) manufactured by ON Semiconductor, renowned for its precision and stability. This dual op-amp is designed for a broad range of applications, including professional audio equipment, instrumentation, and active filters. Its impressive specifications and robust design make it a preferred choice for engineers and designers looking for reliable and consistent performance.
Key Features
- Low Total Harmonic Distortion (THD): The MC33077P boasts an exceptionally low THD, making it ideal for audio applications where clarity and fidelity are paramount.
- High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals, ensuring a wide bandwidth and fast response times.
- Low Noise: The device exhibits low voltage noise, which is crucial for applications requiring a high signal-to-noise ratio.
- Dual Supply Operation: It is designed to operate from dual power supplies, providing greater flexibility in circuit design and the potential for improved signal quality.
Applications
The MC33077P is versatile and can be used in various applications, including:
- Professional audio equipment
- Precision instrumentation
- Active filters and signal processing
- Analog-to-digital converters
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Max)
±18V
Output Current
45mA
Operating Temperature Range
-40°C to +85°C
Package / Case
DIP-8
The MC33077P from ON Semiconductor is a reliable choice for high-precision analog circuitry. Its robust design and superior electrical characteristics ensure that it can meet the demands of the most challenging applications while delivering exceptional performance.