EN
  • EN
  • DE

MC33164DR

Part No MC33164DR
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 316960-MC33164DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33164DR CAD Model

Description

ON Semiconductor MC33164DR Product Overview

The MC33164DR is a precision voltage monitoring device from ON Semiconductor, designed to safeguard various electronic systems by triggering a reset during power-up, power-down, and brown-out conditions. This integrated circuit is essential for applications that require reliable operation over a wide range of supply voltages and environmental conditions.

Key Features

  • Undervoltage Sensing: The MC33164DR is adept at monitoring the supply voltage of digital systems, ensuring that the voltage does not fall below a predetermined threshold, which could lead to system instability or damage.
  • Programmable Reset Delay: It includes an adjustable delay time, which can be programmed by an external capacitor. This feature allows designers to set a specific time delay before the reset is deactivated, ensuring system stability.
  • Low Power Consumption: With its low power draw, the device is suitable for power-sensitive applications, contributing to overall energy efficiency.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, making it versatile for use in various applications.
  • Open Drain Reset Output: The open-drain output of the reset pin provides flexibility in interfacing with different logic levels and can be wire-ORed with other open-drain or open-collector outputs.
  • Temperature Range: The MC33164DR operates effectively across a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The MC33164DR is ideal for use in microprocessor-based systems, such as computers, controllers, and intelligent instruments, where precise voltage monitoring is critical. Its ability to prevent incorrect operation during power fluctuations makes it a valuable component in automotive electronics, portable devices, and any system where power supply stability is a concern.

Package and Quality

Encased in an 8-pin SOIC package, the MC33164DR is designed for surface-mount technology (SMT), allowing for compact PCB design and efficient manufacturing processes. ON Semiconductor's commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

Overall, the MC33164DR is a robust and reliable solution for maintaining system integrity through precise voltage monitoring and reset functionality. Its versatility and low power consumption make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess