EN
  • EN
  • DE

LT4180MPGN#TRPBF

Part No LT4180MPGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR REMOTE SENSOR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 3.1 V to 50 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 115759-LT4180MPGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4180MPGN#TRPBF CAD Model

Description

The LT4180MPGN#TRPBF is an innovative Virtual Remote Sense Controller from Linear Technology, designed to solve the challenges of voltage drops in wires without the need for additional sense wires. This product is ideal for systems where precise voltage regulation at the load is critical, but running extra wires is impractical or costly.

Key Features:

  • Virtual Remote Sensing: The LT4180 modulates the power supply's output voltage and measures the subsequent current to determine the impedance of the power delivery path. By compensating for this impedance, the controller maintains a stable voltage at the load, regardless of line losses.
  • Wide Operating Range: This device operates smoothly over a wide input voltage range, making it suitable for diverse applications and ensuring compatibility with various power supplies.
  • Minimal External Components: The LT4180 requires only a few external components, simplifying design and reducing the overall solution footprint.
  • High Reliability: With its robust design, the LT4180MPGN#TRPBF is engineered to meet the demands of high-reliability environments, ensuring consistent performance over time.
  • Temperature Range: The device is designed to operate in a wide temperature range, making it suitable for industrial and military applications where extreme conditions are common.

Applications:

The LT4180MPGN#TRPBF is versatile and can be used in a variety of applications, including:

  • Distributed Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Datacom Infrastructure
  • Automotive Battery Regulation
  • Military Hardware

Product Specifications:

Parameter Value Part Number LT4180MPGN#TRPBF Manufacturer Linear Technology Package SSOP-16 Temperature Range Military Grade

Overall, the LT4180MPGN#TRPBF is a sophisticated solution for maintaining accurate voltage levels at the point of load, simplifying design, and enhancing system reliability without the need for complex wiring.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess