EN
  • EN
  • DE

MC33166D2T

Part No MC33166D2T
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Switching Frequency 72kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number MC33166
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218241-MC33166D2T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33166D2T CAD Model

Description

The MC33166D2T, manufactured by ON Semiconductor, is a high-performance switching regulator that stands out for its versatility and efficiency in power management applications. This integrated circuit is designed to cater to a broad range of voltage regulation requirements, making it an ideal choice for engineers looking to implement a reliable power solution in their electronic designs.

Key Features

  • Adjustable Output Voltage: This feature allows the user to set the output voltage to a desired level, providing flexibility across different applications.
  • High Efficiency: The device is optimized for low power loss, which translates to improved energy efficiency in the end application.
  • Wide Input Voltage Range: The MC33166D2T can handle a broad range of input voltages, accommodating various power sources and conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The built-in short-circuit protection feature prevents damage to the device and the application in the event of a fault.

Applications

The versatility of the MC33166D2T makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Systems
  • Industrial Controls
  • Automotive Systems

Package and Quality

The MC33166D2T is offered in a robust and compact surface-mount package, ensuring easy integration into various circuit designs while maintaining a small footprint. ON Semiconductor is committed to the highest standards of quality, and this product is no exception, having been rigorously tested to meet industry specifications and performance criteria.

Conclusion

In conclusion, the MC33166D2T from ON Semiconductor is a highly adaptable switching regulator that delivers performance, efficiency, and reliability. Its comprehensive feature set and suitability for a multitude of applications make it a top choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess