EN
  • EN
  • DE

LT3976IMSE#PBF

Part No LT3976IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 16-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.197V
Maximum Output Voltage 38.8V
Output Current 5A
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059787-LT3976IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3976IMSE#PBF CAD Model

Description

Product Overview: LT3976IMSE#PBF

The LT3976IMSE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This step-down switching regulator is engineered to provide precision voltage control and efficient power conversion for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4.3V to 40V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 34V, providing versatility for different design requirements.
  • High Efficiency: With its high-efficiency design, the LT3976IMSE#PBF minimizes power loss and heat generation, thereby enhancing system reliability.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple and improved light-load efficiency, which is critical for battery-powered and noise-sensitive applications.
  • Robust Protection Features: The device includes overvoltage protection, thermal shutdown, and short-circuit protection, contributing to the overall durability and longevity of the system.
  • Compact Package: The MSOP-16 package allows for a compact footprint, making it an ideal choice for space-constrained designs.

Applications

The LT3976IMSE#PBF's versatility makes it an excellent choice for a broad array of applications, including:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Portable electronic devices
  • Power supplies for battery-operated devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3976IMSE#PBF is no exception. The product is designed to meet the rigorous standards required in professional and industrial environments, ensuring reliable performance even under challenging conditions.

Conclusion

The LT3976IMSE#PBF from Linear Technology is a sophisticated and reliable DC/DC converter solution that offers flexibility, efficiency, and protection for your power management needs. Its wide input voltage range, adjustable output, and compact design make it an ideal choice for designers looking to optimize their power systems without compromising on space or performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess