EN
  • EN
  • DE

MC33166D2TG

Part No MC33166D2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.0 A, Step-Up/Down/Inverting Switching Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 40V
Output Voltage 5.05V
Output Voltage MAX 40V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package D2PAK-5
Win Source Part Number 1218242-MC33166D2TG
Manufacturer Homepage www.onsemi.com
Family Name MC33166
Introduction Date May 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33166D2TG CAD Model

Description

ON Semiconductor MC33166D2TG Voltage Regulator

The ON Semiconductor MC33166D2TG is a high-performance switching voltage regulator that offers outstanding features for a wide range of applications. This component is designed to provide a reliable and efficient power management solution within electronic circuits. With its advanced design and robust construction, the MC33166D2TG is an ideal choice for engineers looking to optimize power consumption and improve the overall stability of their systems.

Key Features

  • Output Voltage: This device provides a precise and adjustable output voltage, which can be set according to the needs of the specific application.
  • High Efficiency: The switching design of the MC33166D2TG allows for high efficiency, reducing power loss and heat generation, which is vital for maintaining the longevity and reliability of electronic components.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Current Limiting: Built-in current limiting features protect the device and the overall circuit from overcurrent conditions that could potentially cause harm.
  • Low Standby Current: The low standby current characteristic of this regulator helps to minimize power usage when the device is in idle mode, contributing to energy-saving strategies.

Applications

The MC33166D2TG voltage regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for personal computers and peripherals
  • DC to DC converters
  • Battery chargers
  • Telecommunication equipment
  • Automotive systems

Package and Reliability

The MC33166D2TG comes in a TO-263 package, which is known for its compact size and excellent thermal performance. The package is designed to be soldered directly onto a printed circuit board, providing a secure and stable connection. ON Semiconductor's commitment to quality ensures that this voltage regulator meets the highest standards of reliability and performance.

With its combination of efficiency, protection features, and versatility, the ON Semiconductor MC33166D2TG switching voltage regulator stands out as an exceptional component for power management in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess