EN
  • EN
  • DE

MC33166D2TR4G

Part No MC33166D2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 3.3A D2PAK-5  /  Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5.05V
Voltage - Output (Max) 40V (Switch)
Current - Output 3.3A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Base Product Number MC33166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC33166D2TR4G-OS,MC33166D2TR4G-ND,ONSONSMC33166D2TR4G,MC33166D2TR4GOSTR,MC33166D2TR4GOSDKR,MC33166D2TR4GOSCT
Standard Package 800
Win Source Part Number 1077164-MC33166D2TR4G
Ultra Librarian 3D Model Ultra Librarian MC33166D2TR4G CAD Model

Description

Product Overview: MC33166D2TR4G

The MC33166D2TR4G is a high-performance switching regulator manufactured by ON Semiconductor, renowned for its robust power management and precision in various electronic applications. It is designed to cater to the demanding requirements of modern circuit designs, offering a versatile solution for efficient DC-DC conversion.

Key Features

  • High Output Switching Frequency: This device operates at a high frequency, which allows for a smaller-sized external inductor and capacitor. This results in a more compact power supply design, saving space on the PCB.
  • Output Voltage Precision: The MC33166D2TR4G provides a precise output voltage regulation, which is critical for sensitive electronic components, ensuring reliability and consistent performance.
  • Adjustable Duty Cycle: The regulator offers an adjustable duty cycle, providing design flexibility to optimize the power supply for various output voltage requirements.
  • Thermal Shutdown and Current Limiting: Integrated protection features such as thermal shutdown and current limiting safeguard the device and the system from over-temperature and over-current conditions.
  • Low Standby Current: The low standby current feature is ideal for battery-powered applications, where power conservation is crucial for extending battery life.

Applications

The MC33166D2TR4G is suitable for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Automotive systems
  • Telecommunication equipment
  • Portable devices

Package and Quality Assurance

ON Semiconductor's MC33166D2TR4G comes in a surface-mount D2PAK package, which is designed for optimal thermal performance and space efficiency. This package is widely used in high-power applications and is known for its durability and reliability.

The product is part of ON Semiconductor's commitment to high-quality standards, ensuring that it meets the stringent requirements of industrial and automotive-grade components. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

In conclusion, the MC33166D2TR4G by ON Semiconductor is an excellent choice for designers looking for a switching regulator with high efficiency, precision, and reliability. Its comprehensive features and robust protection mechanisms make it a versatile component for a broad spectrum of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess