The MC33167THG is a highly versatile switching voltage regulator designed and manufactured by ON Semiconductor, a trusted leader in power management solutions. This regulator is well-suited for a broad range of applications, from automotive to industrial systems, where efficient power conversion is crucial. The device offers a compact, reliable, and energy-efficient solution for managing and converting voltages within electronic circuits.
Key Features
- High Efficiency: The MC33167THG features a high-efficiency operation that minimizes heat generation and power loss, making it ideal for energy-sensitive applications.
- Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply requirements and ensuring versatility across different platforms.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific circuit demands.
- Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the system against excessive temperature and current conditions.
- Low Standby Current: The regulator is designed to draw a low standby current, which is critical for battery-operated devices to maximize battery life.
Applications
The MC33167THG is suitable for a wide array of applications, including:
- Automotive systems
- Power supplies for industrial equipment
- DC-DC converters
- Battery chargers
- Consumer electronics
Product Specifications
Parameter
Value
Input Voltage (Min)
7.5V
Input Voltage (Max)
40V
Output Voltage (Adjustable)
5.05V to 40V
Output Current
5A
Mounting Type
Through Hole
Package / Case
Pentawatt-5 (Vertical, Bent and Staggered Leads)
With its robust design and comprehensive feature set, the MC33167THG from ON Semiconductor is an excellent choice for designers looking for a reliable and adaptable voltage regulation solution.