EN
  • EN
  • DE

MC33260D

Part No MC33260D
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description GreenLine TM Compact Power Factor Controller: Innovative Circuit for Cost Effective Solutions | IC POWER FACTOR CONTROLLER 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Discontinuous Conduction (DCM)
Current - Startup 100μA
Supply Voltage (V) 11V ~ 16V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33260
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218305-MC33260D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33260D CAD Model

Description

ON Semiconductor MC33260D – Power Factor Controller

The ON Semiconductor MC33260D is a sophisticated and highly integrated Power Factor Controller (PFC) designed for use in power supply systems that demand an efficient power factor correction. This device is engineered to provide a cost-effective solution for AC-DC converters that operate in a continuous conduction mode, ensuring that the power supply adheres to international power factor requirements.

At the core of the MC33260D is an active power factor correction circuit that minimizes the amount of reactive power, thereby optimizing the power factor close to unity. This not only makes the power supply system more efficient but also reduces the harmonic distortion in the electrical grid, which is crucial for compliance with regulatory standards such as the IEC61000-3-2.

This controller operates at a fixed frequency and employs a unique technique to adjust the duty cycle of the boost converter in real-time, ensuring that the current waveform is shaped to match the input voltage waveform. As a result, the power factor is significantly improved, leading to a reduction in power losses and an increase in the overall efficiency of the power supply system.

Some of the key features of the MC33260D include an integrated high-voltage startup circuit, which allows the device to start up efficiently even under high input voltage conditions. It also boasts a low operating current, contributing to the reduction of power losses during operation. The controller is also equipped with protection features like overvoltage protection, undervoltage lockout, and a leading-edge blanking circuit that enhances the reliability of the power supply system.

The MC33260D comes in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. Its robust design and comprehensive set of features make it an ideal choice for a wide range of applications, including power supplies for personal computers, televisions, and other consumer electronics, as well as industrial power systems where high efficiency and power factor are critical.

With the MC33260D, ON Semiconductor continues its commitment to providing energy-efficient power management solutions that help reduce the environmental impact of electronic systems while maintaining high performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess