EN
  • EN
  • DE

MC33260DG

Part No MC33260DG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description GreenLine TM Compact Power Factor Controller: Innovative Circuit for Cost Effective Solutions | IC PFC CONTROLLER DCM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Discontinuous Conduction (DCM)
Current - Startup 100μA
Supply Voltage (V) 11V ~ 16V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33260
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218306-MC33260DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33260DG CAD Model

Description

The ON Semiconductor MC33260DG is a sophisticated integrated circuit designed to enhance power factor correction in various applications. This power factor controller is engineered to provide low harmonic distortion and high power factor in power supply systems, ensuring compliance with international regulations for power quality.

Key Features

  • High Efficiency: The MC33260DG is optimized for high efficiency, which is essential for reducing energy consumption and heat generation in power supply systems.
  • Minimal External Components: This controller is designed to operate with a minimal number of external components, simplifying design and reducing overall system cost.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for use in various global applications.
  • Active Power Factor Correction: It employs active power factor correction to achieve a power factor close to unity, which is beneficial for the stability and efficiency of the electrical grid.

Applications

The MC33260DG is ideal for a wide array of applications, including:

  • AC-DC Adapters
  • Offline Power Supplies
  • Power Supplies for Desktop and Notebook Computers
  • Industrial Power Systems
  • Telecom Power Supplies

Product Specifications

The MC33260DG comes in a compact SOIC-8 package, ensuring a small footprint on the circuit board. It features a continuous conduction mode (CCM) at the heart of its operation, which is suitable for high power applications. The device also includes built-in protection features such as overvoltage and overcurrent protection, enhancing system reliability and safety.

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and the MC33260DG is designed to meet various environmental standards. It is RoHS compliant, ensuring that it is free from hazardous substances, and it is manufactured with a focus on quality, reliability, and performance.

Ordering Information

The product is available with the orderable part number MC33260DG. For detailed information regarding pricing, availability, and shipping, customers should contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess